GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BC857BSQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857BSQ-7-F can be used for catalog matching and distributor lookup.
TRANS 2PNP 45V 100MA SOT-363
TRANS 2PNP 45V 100MA SOT-363
TRANS 2PNP 45V 100MA SOT-363
GENERAL PURPOSE TRANSISTOR SOT36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-BC857BSQ-7-F | 31-BC857BSQ-7-FTR-ND | BC857BSQ-7-F |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 45 volts | 45 volts |