Manufacturer: Diodes Incorporated
Win Source Part Number: 011152-BC857B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 300mW Surface Mount SOT-23-3
TRANS PNP 45V 0.1A SOT23-3 Product overview: BC857B-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857B-7-F can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SOT23-3
TRANS PNP 45V 0.1A SOT23-3
TRANSISTOR, PNP, -45V, -100mA, 300mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 011152-BC857B-7-F | BC857B-7FDICT-ND | 276-BC857B-7-F | BC857B-7-F | BC857B-7-F | 51R6402 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC857B-7-F | Single Bipolar Transistors | 45V 0.1A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Pnp, -45V, -100Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |