DIODES Incorporated Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mhz, 300 Mw, -100 Ma, 180 Rohs Compliant Diodes Inc. BC857A

Description
Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 300 mW, -100 mA, 180 RoHS Compliant: Yes
Description
Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 300 mW, -100 mA, 180 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, PNP, is designed for switching and audio frequency amplifier applications. It operates with a collector-emitter voltage of -45 V and supports a maximum continuous collector current of -100 mA. The transistor has a power dissipation rating of 300 mW and a transition frequency of 200 MHz, making it suitable for high-frequency applications. This component is housed in a SOT23 package, which is compact and ideal for automatic insertion processes. It is fully RoHS compliant, lead-free, and classified as a "Green" device, indicating it is free from halogens and antimony. The product is also qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. With a moisture sensitivity level of 1, it is suitable for various environmental conditions. The transistor features matte tin-plated leads that are solderable according to military standards, enhancing its usability in diverse electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, PNP, is designed for switching and audio frequency amplifier applications. It operates with a collector-emitter voltage of -45 V and supports a maximum continuous collector current of -100 mA. The transistor has a power dissipation rating of 300 mW and a transition frequency of 200 MHz, making it suitable for high-frequency applications. This component is housed in a SOT23 package, which is compact and ideal for automatic insertion processes. It is fully RoHS compliant, lead-free, and classified as a "Green" device, indicating it is free from halogens and antimony. The product is also qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. With a moisture sensitivity level of 1, it is suitable for various environmental conditions. The transistor features matte tin-plated leads that are solderable according to military standards, enhancing its usability in diverse electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mhz, 300 Mw, -100 Ma, 180 Rohs Compliant Diodes Inc. - 87W9083 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mhz, 300 Mw, -100 Ma, 180 Rohs Compliant Diodes Inc.
87W9083
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mhz, 300 Mw, -100 Ma, 180 Rohs Compliant Diodes Inc. 87W9083
Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 300 mW, -100 mA, 180 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 300 mW, -100 mA, 180 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 87W9083
Product Name Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mhz, 300 Mw, -100 Ma, 180 Rohs Compliant Diodes Inc.
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
Single Bipolar Transistors - BC817K-40E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details