The BC856BWQ-7 is a PNP bipolar junction transistor designed for automotive applications, housed in an SOT323 package measuring 2.15 mm × 2.10 mm. It has a collector-emitter voltage rating of -65 V and a continuous collector current of -100 mA. The device is AEC-Q101 qualified, RoHS compliant, and features a power dissipation of 200 mW with a thermal resistance of 625 °C/W. Its DC current gain ranges from 220 to 475 at -2 mA collector current and -5 V collector-emitter voltage. The part is fully lead-free, halogen- and antimony-free, and rated for operation from -65 °C to +150 °C.
TRANS PNP 65V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC856BWQ-7-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |