The BC856BW is a PNP small signal transistor in the SOT323 package, designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -65 V, a continuous collector current of -100 mA, and a power dissipation of 200 mW. The device features a transition frequency of 200 MHz and a DC current gain (hFE) in the B-group range of 220 to 290. It is qualified to AEC-Q101 standards, is RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 625 °C/W. The case is molded plastic with UL 94 V-0 flammability rating, and it is moisture sensitive level 1 per J-STD-020. The SOT323 package measures 2.10 mm in length, 1.30 mm in width, and 0.30 mm in height. The device is available in tape and reel packaging with a reel size of 7 inches and a quantity of 3,000 per reel.
Bipolar (BJT) Single Transistor, PNP, -65 V, 200 MHz, 200 mW, -100 mA, 290 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67T1018 |
| Product Name | Bipolar (Bjt) Single Transistor, Pnp, -65 V, 200 Mhz, 200 Mw, -100 Ma, 290 Rohs Compliant Diodes Inc. |
| Polarity | PNP |