Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3
TRANS PNP 65V 0.1A SOT23-3 Product overview: BC856A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856A-7-F can be used for catalog matching and distributor lookup.
TRANS PNP 65V 0.1A SOT23-3
TRANSISTOR, PNP, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes
TRANS PNP 65V 0.1A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC856A-FDITR-ND | 276-BC856A-7-F | BC856A-7-F | 51R6400 | BC856A-7-F |
| Product Name | Single Bipolar Transistors | 65V 0.1A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 65 volts | 65 volts | 65 volts |