Manufacturer: Diodes Incorporated
Win Source Part Number: 200458-BC848AW
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: SC-70, SOT-323
Manufacturer Device Package: SOT-323
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Frequency - Transition: 300MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 200458-BC848AW |
| Product Name | Discrete Semiconductor Products |