DIODES Incorporated Bipolar Transistor Arrays BC847PN-7R-F

Description
TRANS NPN/PNP 45V 100MA SOT-363
Request a Quote
Description
TRANS NPN/PNP 45V 100MA SOT-363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847PN-7R-F is a complementary NPN/PNP transistor pair in an SOT363 surface-mount package, designed for medium-power amplification and switching applications. The device features two internally isolated transistors in a single SOT363 package measuring 2.15 mm length, 2.10 mm width, and 1.00 mm height, with a 0.65 mm pitch. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. Thermal resistance from junction to ambient is 625 °C/W. The package complies with UL 94 V-0 flammability rating, is RoHS 3 compliant, and is moisture-resistant per J-STD-020 Level 1. It is supplied in a 7-inch reel with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The BC847PN-7R-F is a complementary NPN/PNP transistor pair in an SOT363 surface-mount package, designed for medium-power amplification and switching applications. The device features two internally isolated transistors in a single SOT363 package measuring 2.15 mm length, 2.10 mm width, and 1.00 mm height, with a 0.65 mm pitch. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 100 mA, and a power dissipation of 200 mW. Thermal resistance from junction to ambient is 625 °C/W. The package complies with UL 94 V-0 flammability rating, is RoHS 3 compliant, and is moisture-resistant per J-STD-020 Level 1. It is supplied in a 7-inch reel with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-BC847PN-7R-FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC847PN-7R-FTR-ND
Bipolar Transistor Arrays 31-BC847PN-7R-FTR-ND
TRANS NPN/PNP 45V 100MA SOT-363

TRANS NPN/PNP 45V 100MA SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-BC847PN-7R-FTR-ND
Product Name Bipolar Transistor Arrays
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 11028419 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers