DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - BC847PN-7-F BC847PN-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011128-BC847PN-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA / 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011128-BC847PN-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA / 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC847PN-7-F - 011128-BC847PN-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847PN-7-F
011128-BC847PN-7-F
TRANSISTORS - Transistors (BJT) - Arrays - BC847PN-7-F 011128-BC847PN-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011128-BC847PN-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA / 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011128-BC847PN-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 200MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA / 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 220 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 011128-BC847PN-7-F
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC847PN-7-F
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT622MNG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details
Translators, Level Shifters - 1727-8432-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 216318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details