DIODES Incorporated Discrete Semiconductor Products BC847CW-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 232229-BC847CW-13-F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847CW Alternative Parts (Cross-Reference): BC847CW-7-F; BC847CWT1G; BC847CWT3G; BC847CWB6327; ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 232229-BC847CW-13-F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847CW Alternative Parts (Cross-Reference): BC847CW-7-F; BC847CWT1G; BC847CWT3G; BC847CWB6327; ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232229-BC847CW-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232229-BC847CW-13-F
Discrete Semiconductor Products 232229-BC847CW-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 232229-BC847CW-13-F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847CW Alternative Parts (Cross-Reference): BC847CW-7-F; BC847CWT1G; BC847CWT3G; BC847CWB6327; ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 232229-BC847CW-13-F
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847CW
Alternative Parts (Cross-Reference): BC847CW-7-F; BC847CWT1G; BC847CWT3G; BC847CWB6327;
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore
45V 0.1A 200mW Bipolar Transistor
276-BC847CW-13-F
45V 0.1A 200mW Bipolar Transistor 276-BC847CW-13-F
Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SOT-323 T/R Product overview: BC847CW-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CW-13-F can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SOT-323 T/R Product overview: BC847CW-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CW-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - BC847CW-13-F - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC847CW-13-F
Transistors BC847CW-13-F
SOT-323 Bipolar (BJT) ROHS

SOT-323 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 232229-BC847CW-13-F 276-BC847CW-13-F BC847CW-13-F
Product Name Discrete Semiconductor Products 45V 0.1A 200mW Bipolar Transistor Transistors
Package Type SOT3; SOT323 Tape and Reel
Packing Method Tape and Reel
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Bipolar Transistor - 293-BCR10PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
6 suppliers