BC847CFHW-7 is an NPN small-signal transistor in a U-DFN1110-3 package, 1.1 mm x 1.0 mm x 0.6 mm, for switching and amplification applications. It has a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. The device features wettable flanks, is RoHS compliant, and has a power dissipation of 420 mW with a thermal resistance of 298 °C/W. It meets JEDEC ESD standards with 4000 V HBM and 1000 V CDM ratings. The package is molded plastic with UL 94V-0 flammability rating and is moisture sensitive level 1.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC847CFHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |