DIODES Incorporated Discrete Semiconductor Products BC847BW-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 232221-BC847BW-13-F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847BW Alternative Parts (Cross-Reference): BC847BW-7-F; BC847BWT1G; BC847BW/DG; BC847BW/DG,115; ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 232221-BC847BW-13-F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847BW Alternative Parts (Cross-Reference): BC847BW-7-F; BC847BWT1G; BC847BW/DG; BC847BW/DG,115; ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232221-BC847BW-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232221-BC847BW-13-F
Discrete Semiconductor Products 232221-BC847BW-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 232221-BC847BW-13-F Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC847BW Alternative Parts (Cross-Reference): BC847BW-7-F; BC847BWT1G; BC847BW/DG; BC847BW/DG,115; ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 232221-BC847BW-13-F
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC847BW
Alternative Parts (Cross-Reference): BC847BW-7-F; BC847BWT1G; BC847BW/DG; BC847BW/DG,115;
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial

Buy Now
Singapore, Singapore
45V 0.1A 200mW Bipolar Transistor
276-BC847BW-13-F
45V 0.1A 200mW Bipolar Transistor 276-BC847BW-13-F
Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SOT-323 T/R Product overview: BC847BW-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-13-F can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SOT-323 T/R Product overview: BC847BW-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 232221-BC847BW-13-F 276-BC847BW-13-F
Product Name Discrete Semiconductor Products 45V 0.1A 200mW Bipolar Transistor
Package Type SOT3; SOT323 Tape and Reel
Packing Method Tape and Reel
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data