TRANS NPN/PNP 45V 0.1A SOT563 Product overview: BC847BVN-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BVN-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 300MHz, 200MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 300MHz, 200MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 300MHz, 200MHz 150mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 011118-BC847BVN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 200MHz
Transistor Polarity: NPN, PNP
Family Name: BC847BVN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA / 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V / 220 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): UP0460100L; UP04601; DMG90401;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
TRANS NPN/PNP 45V 0.1A SOT563
TRANS NPN/PNP 45V 0.1A SOT563
TRANSISTOR, NPN & PNP, DUAL, 45V, 100mA, 150mW, SOT-563; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:150mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 277-BC847BVN-7 | BC847BVNDITR-ND | 011118-BC847BVN-7 | BC847BVN-7 | BC847BVN-7 | 51R6393 |
| Product Name | 45V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - BC847BVN-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Transistor, Npn & Pnp, Dual, 45V, 100Ma, 150Mw, Sot-563; Transistor Polarity Diodes Inc. |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | |
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT3; SOT-563 | SOT-563, SOT-666 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |