DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BC847BT-7-F BC847BT-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 099744-BC847BT-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 099744-BC847BT-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847BT-7-F - 099744-BC847BT-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BT-7-F
099744-BC847BT-7-F
TRANSISTORS - Transistors (BJT) - Single - BC847BT-7-F 099744-BC847BT-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 099744-BC847BT-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 099744-BC847BT-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BT-7-F
45V 0.1A Bipolar Transistor 276-BC847BT-7-F
TRANS NPN 45V 0.1A SOT523 Product overview: BC847BT-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT523 Product overview: BC847BT-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BT-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BT-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BT-FDIDKR-ND
Single Bipolar Transistors BC847BT-FDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Single Bipolar Transistors - BC847BT-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BT-FDICT-ND
Single Bipolar Transistors BC847BT-FDICT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Single Bipolar Transistors - BC847BT-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BT-FDITR-ND
Single Bipolar Transistors BC847BT-FDITR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
TRANS NPN 45V 0.1A SOT523 - 233-BC847BT-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A SOT523
233-BC847BT-7-F
TRANS NPN 45V 0.1A SOT523 233-BC847BT-7-F
TRANS NPN 45V 0.1A SOT523

TRANS NPN 45V 0.1A SOT523

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BT-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BT-7-F
45V 150mW 200@2mA,5V 100mA NPN SOT-523 Bipolar Transistors - BJT ROHS

45V 150mW 200@2mA,5V 100mA NPN SOT-523 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BT-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BT-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BT-7-F
TRANS NPN 45V 0.1A SOT523

TRANS NPN 45V 0.1A SOT523

Supplier's Site
Trans, Npn, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Diodes Inc. - 28AK6405 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Diodes Inc.
28AK6405
Trans, Npn, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Diodes Inc. 28AK6405
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.15W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.1A, 150DEG C, 0.15W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - BC847BT-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BT-7-F
Single Bipolar Transistors BC847BT-7-F
TRANS NPN 45V 0.1A SOT523

TRANS NPN 45V 0.1A SOT523

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 099744-BC847BT-7-F 276-BC847BT-7-F BC847BT-FDIDKR-ND 233-BC847BT-7-F BC847BT-7-F BC847BT-7-F 28AK6405 BC847BT-7-F
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847BT-7-F 45V 0.1A Bipolar Transistor Single Bipolar Transistors TRANS NPN 45V 0.1A SOT523 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 0.1A, 150Deg C, 0.15W Rohs Compliant Diodes Inc. Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT-523 Tape & Reel (TR) SOT-523 TO-3 SOT-523
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data