Bipolar Transistors - BJT General Purpose Transistor U-DFN1006-3 T&R 3K Product overview: BC847BLP4Q-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC847BLP4Q-7 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A UDFN10063/SWP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2087-BC847BLP4Q-7 | 31-BC847BLP4Q-7TR-ND |
| Product Name | Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN |
| Package Type | Reel | 3-UFDFN |
| Packing Method | Reel | |
| IC(max) | 100 milliamps |