The BC847BFHWQ-7 is an NPN bipolar junction transistor designed for automotive applications, packaged in a U-DFN1110-3 surface-mount case measuring 1.10 mm x 1.00 mm with a height of 0.52 mm. It features a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a power dissipation of 420 mW. The device is AEC-Q101 qualified, RoHS compliant, and manufactured in IATF16949 certified facilities with wettable flanks for automated optical inspection. It meets UL 94 V-0 flammability standards and J-STD-020 moisture sensitivity level 1.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC847BFHWQ-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |