NPN small-signal transistor for switching and amplification, housed in a U-DFN1110-3 package measuring 1.10 mm × 1.00 mm × 0.52 mm with a height of 0.6 mm. Features a collector-emitter voltage rating of 45 V, continuous collector current of 100 mA, and power dissipation of 420 mW. Thi gual resistance from junction to ambient is 298 °C/W. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1. It has an ESD HBM rating of 4000 V and operates from -55 °C to +150 °C.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC847BFHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |