DIODES Incorporated 45V 0.1A SOT23 Bipolar Transistor BC847B-13-F

Description
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-BC847B-13-F
45V 0.1A SOT23 Bipolar Transistor 276-BC847B-13-F
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-13-F can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847B-13-F - 011106-BC847B-13-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847B-13-F
011106-BC847B-13-F
TRANSISTORS - Transistors (BJT) - Single - BC847B-13-F 011106-BC847B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011106-BC847B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 450 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 011106-BC847B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 450 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Power Management, Industrial

Buy Now Datasheet
Single Bipolar Transistors - BC847B-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847B-13-FDICT-ND
Single Bipolar Transistors BC847B-13-FDICT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC847B-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847B-13-FDIDKR-ND
Single Bipolar Transistors BC847B-13-FDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC847B-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847B-13-FDITR-ND
Single Bipolar Transistors BC847B-13-FDITR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847B-13-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847B-13-F
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site
Trans, Npn, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. - 28AK6398 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
28AK6398
Trans, Npn, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. 28AK6398
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-BC847B-13-F 011106-BC847B-13-F BC847B-13-FDICT-ND BC847B-13-F 28AK6398
Product Name 45V 0.1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847B-13-F Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc.
Polarity NPN NPN; NPN NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data