DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BC847A-7-F BC847A-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011103-BC847A-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011103-BC847A-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847A-7-F - 011103-BC847A-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847A-7-F
011103-BC847A-7-F
TRANSISTORS - Transistors (BJT) - Single - BC847A-7-F 011103-BC847A-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011103-BC847A-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 011103-BC847A-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Single Bipolar Transistors - BC847A-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847A-7FDICT-ND
Single Bipolar Transistors BC847A-7FDICT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC847A-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847A-7FDIDKR-ND
Single Bipolar Transistors BC847A-7FDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC847A-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847A-7FDITR-ND
Single Bipolar Transistors BC847A-7FDITR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-BC847A-7-F
45V 0.1A SOT23 Bipolar Transistor 276-BC847A-7-F
TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT23-3 Product overview: BC847A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847A-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847A-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847A-7-F
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC847A-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847A-7-F
Single Bipolar Transistors BC847A-7-F
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011103-BC847A-7-F BC847A-7FDICT-ND 276-BC847A-7-F BC847A-7-F BC847A-7-F
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847A-7-F Single Bipolar Transistors 45V 0.1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data