DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BC846BLP4-7B BC846BLP4-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079559-BC846BLP4-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079559-BC846BLP4-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC846BLP4-7B - 079559-BC846BLP4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846BLP4-7B
079559-BC846BLP4-7B
TRANSISTORS - Transistors (BJT) - Single - BC846BLP4-7B 079559-BC846BLP4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 079559-BC846BLP4-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079559-BC846BLP4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC846BLP4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BLP4-7BDIDKR-ND
Single Bipolar Transistors BC846BLP4-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 410mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 410mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC846BLP4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BLP4-7BDICT-ND
Single Bipolar Transistors BC846BLP4-7BDICT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 410mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 410mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC846BLP4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BLP4-7BDITR-ND
Single Bipolar Transistors BC846BLP4-7BDITR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 410mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 410mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
65V 0.1A Bipolar Transistor
276-BC846BLP4-7B
65V 0.1A Bipolar Transistor 276-BC846BLP4-7B
TRANS NPN 65V 0.1A 3DFN Product overview: BC846BLP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BLP4-7B can be used for catalog matching and distributor lookup.

TRANS NPN 65V 0.1A 3DFN Product overview: BC846BLP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BLP4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC846BLP4-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846BLP4-7B
Single Bipolar Transistors BC846BLP4-7B
TRANS NPN 65V 0.1A 3DFN

TRANS NPN 65V 0.1A 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BLP4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BLP4-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BLP4-7B
TRANS NPN 65V 0.1A 3DFN

TRANS NPN 65V 0.1A 3DFN

Supplier's Site
Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc. - 07AH3621 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc.
07AH3621
Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc. 07AH3621
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.46W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:300MHz; Power Dissipation Pd:460mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 150DEG C, 0.46W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:300MHz; Power Dissipation Pd:460mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc. - 07AH3622 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc.
07AH3622
Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc. 07AH3622
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.46W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:300MHz; Power Dissipation Pd:460mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 150DEG C, 0.46W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:300MHz; Power Dissipation Pd:460mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 079559-BC846BLP4-7B BC846BLP4-7BDIDKR-ND 276-BC846BLP4-7B BC846BLP4-7B BC846BLP4-7B 07AH3621
Product Name TRANSISTORS - Transistors (BJT) - Single - BC846BLP4-7B Single Bipolar Transistors 65V 0.1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 65V, 0.1A, 150Deg C, 0.46W; Transistor Polarity Diodes Inc.
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; X2-DFN1006-3 3-XFDFN Tape & Reel (TR) 3-XFDFN X2-DFN1006-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data