The BC817-25FHWQ-7 is an NPN bipolar junction transistor for automotive switching and amplification applications, packaged in a U-DFN1110-3/SWP with a 0.6mm height and 1.10mm x 1.00mm footprint. It supports continuous collector current up to 500mA, collector-emitter voltage to 45V, and has a DC current gain (hFE) ranging from 160 to 400 at IC = 100mA. The device is AEC-Q101 qualified, RoHS compliant, and features wettable flanks for AOI inspection. Its thermal resistance is 272°C/W under standard PCB conditions, and it operates from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and is moisture sensitive level 1.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC817-25FHWQ-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |