BC817-16FHW-7 is an NPN silicon transistor in a U-DFN1110-3/SWP package, measuring 1.10mm x 1.00mm x 0.52mm high, designed for switching and amplification applications. It has a collector-emitter voltage rating of 45V, continuous collector current of 500mA, and power dissipation of 460mW. The device features wettable flanks for AOI inspection, is RoHS compliant, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 272°C/W. The DC current gain (hFE) range for the BC817-16 variant is 100 to 250 at VCE=1V and IC=100mA, with collector-emitter saturation voltage not exceeding 700mV at IC=500mA and IB=50mA. It is rated for operation from -55°C to +150°C and complies with ESD standards HBM 3A and CDM C3.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC817-16FHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |