BC807-16 is a PNP bipolar junction transistor in SOT23 package for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a power dissipation of 310 mW when mounted on a minimum recommended pad layout. The device is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q101 standards. It features a minimum DC current gain (hFE) of 100 at VCE = -1.0 V and IC = -100 mA. The SOT23 package measures 2.9 mm in length, 1.3 mm in width, and 1.0 mm in height. Thermal resistance from junction to ambient is 357 °C/W. Electrostatic discharge tolerance exceeds 8,000 V under the human body model. Operating and storage temperature ranges from -55 °C to +150 °C.
Bipolar (BJT) Single Transistor, PNP, -45 V, 310 mW, -500 mA, 250 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67T1007 |
| Product Name | Bipolar (Bjt) Single Transistor, Pnp, -45 V, 310 Mw, -500 Ma, 250 Rohs Compliant Diodes Inc. |
| Polarity | PNP |