Manufacturer: Diodes Incorporated
Win Source Part Number: 011075-BC807-16-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC807-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Alternative Parts (Cross-Reference): BC857C_D87Z; BC857A; BC857C; BCX71K_D87Z;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 011075-BC807-16-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC807-16-7-F |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |