DIODES Incorporated 75V 215MA Diode and Rectifier BAV99DW-7-G

Description
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75V 215MA Diode and Rectifier - 286-BAV99DW-7-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 215MA Diode and Rectifier
286-BAV99DW-7-G
75V 215MA Diode and Rectifier 286-BAV99DW-7-G
DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-G can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 215MA SOT363 Product overview: BAV99DW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99DW-7-G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAV99DW-7-G - 863530-BAV99DW-7-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV99DW-7-G
863530-BAV99DW-7-G
Diodes, Rectifiers - Arrays - BAV99DW-7-G 863530-BAV99DW-7-G
Manufacturer: Diodes Incorporated Win Source Part Number: 863530-BAV99DW-7-G Features: Diode Array 2 Pair Series Connection Standard 75 V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Diodes Incorporated
Win Source Part Number: 863530-BAV99DW-7-G
Features: Diode Array 2 Pair Series Connection Standard 75 V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV99DW-7-G 863530-BAV99DW-7-G
Product Name 75V 215MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV99DW-7-G
Package 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
Unlock Full Specs
to access all available technical data