DIODES Incorporated 75V 150MA Diode and Rectifier BAV70LP-7

Description
DIODE ARRAY GP 75V 150MA 3XDFN Product overview: BAV70LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 75V 150MA 3XDFN Product overview: BAV70LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 150MA Diode and Rectifier
286-BAV70LP-7
75V 150MA Diode and Rectifier 286-BAV70LP-7
DIODE ARRAY GP 75V 150MA 3XDFN Product overview: BAV70LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LP-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA 3XDFN Product overview: BAV70LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV70LP-7 - 1022230-BAV70LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70LP-7
1022230-BAV70LP-7
Diodes, Rectifiers - Arrays - BAV70LP-7 1022230-BAV70LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022230-BAV70LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 75V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150mA Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022230-BAV70LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAV70LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LP-7DIDKR-ND
Diode Arrays BAV70LP-7DIDKR-ND
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount 3-UFDFN

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount 3-UFDFN

Buy Now Datasheet
Diode Arrays - BAV70LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LP-7DITR-ND
Diode Arrays BAV70LP-7DITR-ND
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount 3-UFDFN

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount 3-UFDFN

Buy Now Datasheet
Diode Arrays - BAV70LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LP-7DICT-ND
Diode Arrays BAV70LP-7DICT-ND
Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount 3-UFDFN

Diode Array 1 Pair Common Cathode Standard 75V 150mA Surface Mount 3-UFDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70LP-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV70LP-7
DIODE ARRAY GP 75V 150MA 3XDFN

DIODE ARRAY GP 75V 150MA 3XDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAV70LP-7 1022230-BAV70LP-7 BAV70LP-7DIDKR-ND BAV70LP-7
Product Name 75V 150MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAV70LP-7 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) X1-DFN1006-3 3-UFDFN
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data