Manufacturer: Diodes Incorporated
Win Source Part Number: 1151703-BAV70DW-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
DIODE ARRAY GP 75V 150MA SOT363 Product overview: BAV70DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70DW-7 can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 75V 150MA SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1151703-BAV70DW-7 | 286-BAV70DW-7 | BAV70DWDITR-ND | BAV70DW-7 |
| Product Name | Diodes, Rectifiers - Arrays - BAV70DW-7 | 75V 150MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |