DIODES Incorporated OEM Parts - OEM Parts (A - B) - BAV70-13-01-F BAV70-13-01-F

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048290-BAV70-13-01- F Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Schedule B: 8541100070
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048290-BAV70-13-01- F Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Schedule B: 8541100070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BAV70-13-01-F - 1048290-BAV70-13-01-F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BAV70-13-01-F
1048290-BAV70-13-01-F
OEM Parts - OEM Parts (A - B) - BAV70-13-01-F 1048290-BAV70-13-01-F
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048290-BAV70-13-01- F Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Schedule B: 8541100070

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048290-BAV70-13-01-F
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Schedule B: 8541100070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1048290-BAV70-13-01-F
Product Name OEM Parts - OEM Parts (A - B) - BAV70-13-01-F
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4992US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17.5 mA
IR 2 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details