Manufacturer: Diodes Incorporated
Win Source Part Number: 802745-BAV5005LP-7B
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA (DC)
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: X1-DFN1006-2
Manufacturer Package: 0402
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 240V
Capacitance at Vr, F: 0.9pF at 0V, 1MHz
DIODE GEN PURP 400V 300MA 2DFN Product overview: BAV5005LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5005LP-7B can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 300MA 2DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 802745-BAV5005LP-7B | 280-BAV5005LP-7B | BAV5005LP-7B |
| Product Name | Diodes, Rectifiers - Single - BAV5005LP-7B | 400V 300MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.5 volts | 1.5 volts | |
| VR | 400 volts | ||
| IR | 1.00E-3 mA |