Win Source Part Number: 1048289-BAV5004W-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350 V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.29 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1 µA @ 240 V
Capacitance @ Vr, F: 0.9pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
Alternative Parts (Cross-Reference): BAV5004W-7BAV5004W7;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAV5004W-7TR
Product Status: Obsolete
Diode Standard 350V 300mA (DC) Surface Mount SOD-123
DIODE GEN PURP 350V 300MA SOD123 Product overview: BAV5004W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004W-7 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Diodes - Switching Diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1048289-BAV5004W-7 | 31-BAV5004W-7TR-ND | 280-BAV5004W-7 | BAV5004W-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 350V 300MA Diode and Rectifier | Integrated Circuits (ICs) - Diodes - Switching Diode |
| Diode Type | Standard | |||
| VF | 1.29 volts | |||
| VR | 350 volts | |||
| IR | 1.00E-3 mA | |||
| trr | 50 ns |