DIODES Incorporated Diode Arrays BAV23C-7

Description
Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV23CDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23CDITR-ND
Diode Arrays BAV23CDITR-ND
Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV23C-7 - 1151692-BAV23C-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23C-7
1151692-BAV23C-7
Diodes, Rectifiers - Arrays - BAV23C-7 1151692-BAV23C-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151692-BAV23C-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151692-BAV23C-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
200V 400MA SOT23 Diode and Rectifier
286-BAV23C-7
200V 400MA SOT23 Diode and Rectifier 286-BAV23C-7
DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23C-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23C-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23C-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23C-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23C-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23C-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV23C-7
DIODE ARRAY GP 200V 400MA SOT23

DIODE ARRAY GP 200V 400MA SOT23

Supplier's Site
DIODE ARRAY GP 200V 400MA SOT23 - 233-BAV23C-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 400MA SOT23
233-BAV23C-7
DIODE ARRAY GP 200V 400MA SOT23 233-BAV23C-7
DIODE ARRAY GP 200V 400MA SOT23

DIODE ARRAY GP 200V 400MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number BAV23CDITR-ND 1151692-BAV23C-7 286-BAV23C-7 BAV23C-7 233-BAV23C-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV23C-7 200V 400MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 200V 400MA SOT23
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Removed Discontinued
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data