DIODES Incorporated END - OF - LIFE - BAV23A BAV23A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1151690-BAV23A Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1151690-BAV23A Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAV23A - 1151690-BAV23A - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAV23A
1151690-BAV23A
END - OF - LIFE - BAV23A 1151690-BAV23A
Manufacturer: Diodes Incorporated Win Source Part Number: 1151690-BAV23A Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151690-BAV23A
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode, Ss, 200V, 0.4A, Sot23-3; Diode Configuration Diodes Inc. - 36AJ8365 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ss, 200V, 0.4A, Sot23-3; Diode Configuration Diodes Inc.
36AJ8365
Diode, Ss, 200V, 0.4A, Sot23-3; Diode Configuration Diodes Inc. 36AJ8365
DIODE, SS, 200V, 0.4A, SOT23-3; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

DIODE, SS, 200V, 0.4A, SOT23-3; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1151690-BAV23A 36AJ8365
Product Name END - OF - LIFE - BAV23A Diode, Ss, 200V, 0.4A, Sot23-3; Diode Configuration Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Diodes - 1287-SMP1320-003LF-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
RF Diodes - BA595E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details