DIODES Incorporated Single Diodes BAV21WS-7

Description
Diode Standard 200V 200mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 200V 200mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV21WSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21WSDITR-ND
Single Diodes BAV21WSDITR-ND
Diode Standard 200V 200mA Surface Mount SOD-323

Diode Standard 200V 200mA Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV21WS-7 - 1151686-BAV21WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV21WS-7
1151686-BAV21WS-7
Diodes, Rectifiers - Single - BAV21WS-7 1151686-BAV21WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151686-BAV21WS-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151686-BAV21WS-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
200V 200MA Diode and Rectifier - 280-BAV21WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore
200V 200MA Diode and Rectifier
280-BAV21WS-7
200V 200MA Diode and Rectifier 280-BAV21WS-7
DIODE GEN PURP 200V 200MA SOD323 Product overview: BAV21WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 200MA SOD323 Product overview: BAV21WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21WS-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV21WS-7
DIODE GEN PURP 200V 200MA SOD323

DIODE GEN PURP 200V 200MA SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number BAV21WSDITR-ND 1151686-BAV21WS-7 280-BAV21WS-7 BAV21WS-7
Product Name Single Diodes Diodes, Rectifiers - Single - BAV21WS-7 200V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data