DIODES Incorporated Single Diodes BAV21W-7

Description
Diode Standard 200V 200mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 200V 200mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV21WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21WDITR-ND
Single Diodes BAV21WDITR-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
200V 400MA Diode and Rectifier
280-BAV21W-7
200V 400MA Diode and Rectifier 280-BAV21W-7
DIODE GEN PURP 200V 400MA SOD123 Product overview: BAV21W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 400MA SOD123 Product overview: BAV21W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV21W-7 - 722547-BAV21W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV21W-7
722547-BAV21W-7
Diodes, Rectifiers - Single - BAV21W-7 722547-BAV21W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 722547-BAV21W-7 Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Manufacturer Package: SOD-123 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: BAV21W Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 100nA at 200V Capacitance at Vr, F: 5pF at 0V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 722547-BAV21W-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: BAV21W
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 100nA at 200V
Capacitance at Vr, F: 5pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21W-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV21W-7
DIODE GEN PURP 200V 200MA SOD123

DIODE GEN PURP 200V 200MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAV21WDITR-ND 280-BAV21W-7 722547-BAV21W-7 BAV21W-7
Product Name Single Diodes 200V 400MA Diode and Rectifier Diodes, Rectifiers - Single - BAV21W-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data