DIODES Incorporated Diodes, Rectifiers - Single - BAV21W-7-G BAV21W-7-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863517-BAV21W-7-G Features: Diode Standard 200 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 863517-BAV21W-7-G Features: Diode Standard 200 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAV21W-7-G - 863517-BAV21W-7-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV21W-7-G
863517-BAV21W-7-G
Diodes, Rectifiers - Single - BAV21W-7-G 863517-BAV21W-7-G
Manufacturer: Diodes Incorporated Win Source Part Number: 863517-BAV21W-7-G Features: Diode Standard 200 V 200mA Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Diodes Incorporated
Win Source Part Number: 863517-BAV21W-7-G
Features: Diode Standard 200 V 200mA Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now
200V 400MA Diode and Rectifier - 280-BAV21W-7-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 400MA Diode and Rectifier
280-BAV21W-7-G
200V 400MA Diode and Rectifier 280-BAV21W-7-G
DIODE GEN PURP 200V 400MA SOD123 Product overview: BAV21W-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-7-G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 400MA SOD123 Product overview: BAV21W-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-7-G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21W-7-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21W-7-G
Discrete Semiconductor Products - Diodes - Rectifiers BAV21W-7-G
DIODE GEN PURP 200V 200MA SOD123

DIODE GEN PURP 200V 200MA SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 863517-BAV21W-7-G 280-BAV21W-7-G BAV21W-7-G
Product Name Diodes, Rectifiers - Single - BAV21W-7-G 200V 400MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 200mA Surface Mount SOD-123
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826835 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS1KW64KA-4 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details