DIODES Incorporated 150V 200MA Diode and Rectifier BAV20WS-7

Description
DIODE GEN PURP 150V 200MA SOD323 Product overview: BAV20WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 200MA SOD323 Product overview: BAV20WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 200MA Diode and Rectifier - 280-BAV20WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 200MA Diode and Rectifier
280-BAV20WS-7
150V 200MA Diode and Rectifier 280-BAV20WS-7
DIODE GEN PURP 150V 200MA SOD323 Product overview: BAV20WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WS-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 200MA SOD323 Product overview: BAV20WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV20WS-7 - 1151680-BAV20WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV20WS-7
1151680-BAV20WS-7
Diodes, Rectifiers - Single - BAV20WS-7 1151680-BAV20WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151680-BAV20WS-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151680-BAV20WS-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - BAV20WSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV20WSDITR-ND
Single Diodes BAV20WSDITR-ND
Diode Standard 150V 200mA Surface Mount SOD-323

Diode Standard 150V 200mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV20WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV20WS-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV20WS-7
DIODE GEN PURP 150V 200MA SOD323

DIODE GEN PURP 150V 200MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAV20WS-7 1151680-BAV20WS-7 BAV20WSDITR-ND BAV20WS-7
Product Name 150V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAV20WS-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-323
Unlock Full Specs
to access all available technical data