DIODES Incorporated Diode, Ss, 100V, 0.2A, Sod123; Diode Configuration Diodes Inc. BAV19W

Description
DIODE, SS, 100V, 0.2A, SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, SS, 100V, 0.2A, SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Ss, 100V, 0.2A, Sod123; Diode Configuration Diodes Inc. - 55T0017 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ss, 100V, 0.2A, Sod123; Diode Configuration Diodes Inc.
55T0017
Diode, Ss, 100V, 0.2A, Sod123; Diode Configuration Diodes Inc. 55T0017
DIODE, SS, 100V, 0.2A, SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SS, 100V, 0.2A, SOD123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55T0017
Product Name Diode, Ss, 100V, 0.2A, Sod123; Diode Configuration Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details