Win Source Part Number: 1381552-BAV199DW-7
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 85 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 50 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 140mA (DC)
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: BAV199
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Diode Array 2 Pair Series Connection Standard 85V 140mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 85V 140MA SOT363 Product overview: BAV199DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199DW-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 85V 140MA SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1381552-BAV199DW-7 | BAV199DWDITR-ND | 286-BAV199DW-7 | BAV199DW-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | 85V 140MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.1 volts | 1.1 volts | ||
| VR | 85 volts | |||
| IR | 0.0050 mA |