Win Source Part Number: 1048273-BAT64S-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 2 µA @ 40 V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT64S-7-FBAT64S7F;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAT64S-7-FTR,31-B
Base Product Number: BAT64
Diode Schottky 40V 250mA Surface Mount SOT-23-3
Diode Schottky 40V 250mA Surface Mount SOT-23-3
Diode Schottky 40V 250mA Surface Mount SOT-23-3
DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT64S-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT64S-7-F can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Diode SOT23 T&R 3K
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1048273-BAT64S-7-F | 31-BAT64S-7-FTR-ND | 286-BAT64S-7-F | BAT64S-7-F | BAT64S-7-F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode Arrays | 40V 250MA SOT23 Diode and Rectifier | Schottky Diodes & Rectifiers | Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23-3 |