DIODE ARR SCHOT 40V 250MA SOT323
Diode Schottky 40V 250mA Surface Mount SOT-323
DIODE ARR SCHOT 40V 250MA SOT323
DIODE ARR SCHOT 40V 250MA SOT323
Schottky Diodes & Rectifiers Schottky Diode SOT323 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 31-BAT64CW-7-FDKR-ND | BAT64CW-7-F | BAT64CW-7-F |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |