DIODE ARR SCHOTT 40V 250MA SOT23
DIODE ARR SCHOTT 40V 250MA SOT23
Diode Schottky 40V 250mA Surface Mount SOT-23-3
Win Source Part Number: 1048272-BAT64C-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 2 µA @ 40 V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: BAT64C-7-FDI
Base Product Number: BAT64
DIODE ARR SCHOTT 40V 250MA SOT23 Product overview: BAT64C-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT64C-7-F can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Diode SOT23 T&R 3K
DIODE ARR SCHOTT 40V 250MA SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 31-BAT64C-7-FDKR-ND | 1048272-BAT64C-7-F | 286-BAT64C-7-F | BAT64C-7-F | BAT64C-7-F |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 40V 250MA SOT23 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | SC-59; SOT23 |
| VF | 0.7500 volts | 0.7500 volts |