Diode Schottky 40V 250mA Surface Mount SOT-23-3
DIODE ARR SCHOTT 40V 250MA SOT23
Schottky Diodes & Rectifiers Schottky Diode SOT23 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | BAT64A-7-FDI-ND | BAT64A-7-F | BAT64A-7-F |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Anode |