DIODE SCHOTTKY 40V 250MA SOT23-3
DIODE SCHOTTKY 40V 250MA SOT23-3
Diode Schottky 40V 250mA Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 250MA SOT23-3 Product overview: BAT64-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT64-7-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048271-BAT64-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 2 µA @ 40 V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: BAT64-7-FDI
Base Product Number: BAT64
DIODE SCHOTTKY 40V 250MA SOT23-3
Schottky Diodes & Rectifiers Schottky Diode SOT23 T&R 3K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 31-BAT64-7-FDKR-ND | 280-BAT64-7-F | 1048271-BAT64-7-F | BAT64-7-F | BAT64-7-F |
| Product Name | Single Diodes | Schottky 40V 250MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT-23-3 | |
| RoHS Compliant | RoHS |