Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 30V 200MA SOT363
DIODE ARRAY SCHOTTKY 30V SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | BAT54TWDITR-ND | BAT54TW-7 | BAT54TW-7 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -65 to 125 C (-85 to 257 F) | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| Life Cycle Stage | Removed | ||
| VF | 1 volts | 1 volts |