DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54TW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54TW-7-F can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 011009-BAT54TW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54TW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Alternative Parts (Cross-Reference): BAT54T RF; BAT54T RFG; BAT54T-GRFG;
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
30V 3 Independent 1V@100mA 200mA SC-70-6(SOT-363) Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY SCHOTTKY 30V SOT363
DIODE ARR SCHOT 30V 200MA SOT363
DIODE,SCHOTTKY,ARRAY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-BAT54TW-7-F | BAT54TW-FDITR-ND | 011009-BAT54TW-7-F | BAT54TW-7-F | BAT54TW-7-F | BAT54TW-7-F | 23T4528 |
| Product Name | 30V 200MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAT54TW-7-F | Diodes >> Schottky Barrier Diodes (SBD) | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode,schottky,array,30V,0.2W,sot363; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ? to 125 C (? to 257 F) | |||
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active |