DIODES Incorporated Single Diodes BAT54T-7

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOT-523
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54TDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54TDITR-ND
Single Diodes BAT54TDITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-523

Diode Schottky 30V 200mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT54T-7 - 079491-BAT54T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54T-7
079491-BAT54T-7
Diodes, Rectifiers - Single - BAT54T-7 079491-BAT54T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079491-BAT54T-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 079491-BAT54T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT54T-7
Schottky 30V 200MA Diode and Rectifier 280-BAT54T-7
DIODE SCHOTTKY 30V 200MA SOT523 Product overview: BAT54T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54T-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOT523 Product overview: BAT54T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54T-7
Discrete Semiconductor Products - Diodes - Rectifiers BAT54T-7
DIODE SCHOTTKY 30V 200MA SOT523

DIODE SCHOTTKY 30V 200MA SOT523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number BAT54TDITR-ND 079491-BAT54T-7 280-BAT54T-7 BAT54T-7
Product Name Single Diodes Diodes, Rectifiers - Single - BAT54T-7 Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data