DIODES Incorporated 30V 200MA Diode and Rectifier BAT54SW-7-G

Description
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-7-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-7-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54SW-7-G
30V 200MA Diode and Rectifier 286-BAT54SW-7-G
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-7-G can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-7-G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54SW-7-G - 863497-BAT54SW-7-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SW-7-G
863497-BAT54SW-7-G
Diodes, Rectifiers - Arrays - BAT54SW-7-G 863497-BAT54SW-7-G
Manufacturer: Diodes Incorporated Win Source Part Number: 863497-BAT54SW-7-G Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 863497-BAT54SW-7-G
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SW-7-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SW-7-G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SW-7-G
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-BAT54SW-7-G 863497-BAT54SW-7-G BAT54SW-7-G
Product Name 30V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54SW-7-G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SOT-323 SOT323
RoHS Compliant RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data