DIODES Incorporated Diode Arrays BAT54SW-7-F

Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54SW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SW-FDIDKR-ND
Diode Arrays BAT54SW-FDIDKR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54SW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SW-FDITR-ND
Diode Arrays BAT54SW-FDITR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54SW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54SW-FDICT-ND
Diode Arrays BAT54SW-FDICT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54SW-7-F - 011005-BAT54SW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SW-7-F
011005-BAT54SW-7-F
Diodes, Rectifiers - Arrays - BAT54SW-7-F 011005-BAT54SW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011005-BAT54SW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54SW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Alternative Parts (Cross-Reference): BAT54SWT/R13; BAT54SW RFG; BAT54SWT-T; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011005-BAT54SW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54SW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAT54SWT/R13; BAT54SW RFG; BAT54SWT-T;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54SW-7-F
30V 200MA Diode and Rectifier 286-BAT54SW-7-F
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Dual Pair Series, 100Ma, Sot-323; Diode Configuration Diodes Inc. - 12T1406 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Pair Series, 100Ma, Sot-323; Diode Configuration Diodes Inc.
12T1406
Diode, Dual Pair Series, 100Ma, Sot-323; Diode Configuration Diodes Inc. 12T1406
DIODE, DUAL PAIR SERIES, 100mA, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, DUAL PAIR SERIES, 100mA, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54SW-7-F
Schottky Diodes & Rectifiers BAT54SW-7-F
Schottky Diodes & Rectifiers 30V 200mW

Schottky Diodes & Rectifiers 30V 200mW

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 30V SOT323 - 233-BAT54SW-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 30V SOT323
233-BAT54SW-7-F
DIODE ARRAY SCHOTTKY 30V SOT323 233-BAT54SW-7-F
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site
Diode Arrays - BAT54SW-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54SW-7-F
Diode Arrays BAT54SW-7-F
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54SW-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54SW-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAT54SW-7-F
30V Dual 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS

30V Dual 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SW-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SW-7-F
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Schottky Diodes Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number BAT54SW-FDIDKR-ND 011005-BAT54SW-7-F 286-BAT54SW-7-F 12T1406 BAT54SW-7-F 233-BAT54SW-7-F BAT54SW-7-F BAT54SW-7-F BAT54SW-7-F
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54SW-7-F 30V 200MA Diode and Rectifier Diode, Dual Pair Series, 100Ma, Sot-323; Diode Configuration Diodes Inc. Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 30V SOT323 Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F) ? to 125 C (? to 257 F) -65 to 125 C (-85 to 257 F)
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Tape & Reel (TR) SOT-323-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323 SOT323
Diode Type Schottky; Schottky Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data