DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54SW-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SW-13-F can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SOT323
30V Dual 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-BAT54SW-13-F | BAT54SW-13-F | BAT54SW-13-F | BAT54SW-13-F |
| Product Name | 30V 200MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Bulk | SOT323 | SOT323 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 C (-85 F) | |||
| VF | 1 volts | 1 volts | 1 volts |