Manufacturer: Diodes Incorporated
Win Source Part Number: 011003-BAT54STA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 4μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54STA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54STA can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Series 30V 200mA
DIODE ARRAY SCHOTTKY 30V SOT23-3
DIODE ARR SCHOTT 30V 200MA SOT23
SCHOTTKY DIODE ARRAY, DUAL SERIES , 200mA, SOT-23 ; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 011003-BAT54STA | 31-BAT54STATR-ND | 286-BAT54STA | BAT54STA | BAT54STA | BAT54STA | 04M8342 |
| Product Name | Diodes, Rectifiers - Arrays - BAT54STA | Diode Arrays | 30V 200MA SOT23 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode Array, Dual Series , 200Ma, Sot-23 ; Diode Configuration Diodes Inc. |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 0.4000 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 0.0040 mA | 0.0040 mA |